SOCKET DRIVER, HEXAGONAL DRIVE, 0.25IN; Drive Size - Metric:3.57mm; Blade Length:-; Overall Length:89mm; Blade Diameter:-; Product Range:-; Socket Type:Hex; Tool Body Material:Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64J3725 |
| Product Name | Socket Driver, Hexagonal Drive, 0.25In; Drive Size Metric Apex |