The Hex Power Drive Bit, 3/32, is designed for use with 1/4" hex bit holders and features a nominal size of 3/32 inches. The overall length of the bit is 1 15/16 inches (approximately 49 mm). This bit is part of the Apex Square Recess Power Bits series, which is known for its compatibility with various screw sizes, particularly for sizes 3 and 4. The product is suitable for applications requiring a square recess drive, providing reliable performance in fastening tasks.
HEX POWER DRIVE BIT, 3/32"; Bit Type:Hex; Hex Bit Size:3/32"; Length:49mm; Product Range:Apex Square Recess Power Bits RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64J3731 |
| Product Name | Hex Power Drive Bit, 3/32; Bit Type Apex |