The Hex Bit, Torx, T10X152Mm, Tool Steel is designed for use with Torx screws, specifically sized T-10. It has an overall length of 152 mm, making it suitable for applications requiring extended reach. The bit is constructed from tool steel, which provides durability and resistance to wear during use. This product is part of the Apex Torx® Power Bits range, ensuring compatibility with various power tools. It is important to note that this bit is not RoHS compliant.
HEX BIT, TORX, T10X152MM, TOOL STEEL; Bit Type:Torx; Hex Bit Size:T-10; Length:152mm; Product Range:Apex Torx® Power Bits; Size:6" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64J2691 |
| Product Name | Hex Bit, Torx, T10X152Mm, Tool Steel; Bit Type Apex |