HEX BIT, SLOTTED, 0.56X76MM, TOOL STEEL; Bit Type:Slotted; Hex Bit Size:1F-2R; Length:76mm; Product Range:Apex Slotted Power Bits; Size:3" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 13J0803 |
| Product Name | Hex Bit, Slotted, 0.56X76Mm, Tool Steel; Bit Type Apex |