HEX BIT, SLOTTED, 6.35Mm x 49MM, STEEL; Bit Type:Slotted; Hex Bit Size:5F-6R; Length:49mm; Product Range:Apex Slotted Power Bits; Size:1-15/16" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 97H3803 |
| Product Name | Hex Bit, Slotted, 6.35Mm X 49Mm, Steel; Bit Type Apex |