HEX BIT PHILLIPS #1X1-15/16IN TOOL STEEL; Bit Type:Phillips; Hex Bit Size:#1; Length:49mm; Product Range:Apex Phillips® Power Bits; Body Material:Tool Steel; For Use With:Power Torque Drivers; Size:1 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64J1949 |
| Product Name | Hex Bit Phillips #1X1-15/16In Tool Steel; Bit Type Apex |