The XPE700-ND Screwdriver Set includes an ergonomic soft-grip handle designed for maximum torque and a telescopic turn-and-click depot that holds seven industrial-grade bits. The set features Phillips bits (#1, #2, #3), slotted bits (1/8,Äù, 3/16,Äù), and Torx bits (15, 20, 25), along with a ¬º,Äù hex driver that provides strong magnetic bit holding power. The blades are made from chrome-molybdenum vanadium steel, ensuring superior strength and durability. The 5,Äù working length shaft has a low glare satin finish, and the thumb bolster allows for added downward force. Additionally, the no-roll handle design prevents the screwdriver from rolling off uneven surfaces, making it a practical choice for various applications in electronics and other fields.
| DigiKey | |
|---|---|
| Product Category | Tool Kits |
| Product Number | XPE700-ND |
| Product Name | Screwdriver Set |