EASY SNIP UTILITY SHEAR; Overall Length:8.5"; Cutting Capacity Max:-; Product Range:-; Body Material:4" Stainless steel blades with rounded points; Black/Red cushioned-grip handles ; Length:8.75"; Tool Body Material:Stainless Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84K0499 |
| Product Name | Easy Snip Utility Shear; Overall Length Wiss |