Cooper Hand Tools Tape Measure, Power Return, 12Ft, 1/2In; Tape Measure Type Lufkin W9212

Description
TAPE MEASURE, POWER RETURN, 12FT, 1/2IN; Tape Measure Type:Manual; Measuring Range Max:12ft; Blade Width:0.5"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:12ft RoHS Compliant: NA
Datasheet
Description
TAPE MEASURE, POWER RETURN, 12FT, 1/2IN; Tape Measure Type:Manual; Measuring Range Max:12ft; Blade Width:0.5"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:12ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Measure, Power Return, 12Ft, 1/2In; Tape Measure Type Lufkin - 10B709 - Newark, An Avnet Company
Chicago, IL, United States
Tape Measure, Power Return, 12Ft, 1/2In; Tape Measure Type Lufkin
10B709
Tape Measure, Power Return, 12Ft, 1/2In; Tape Measure Type Lufkin 10B709
TAPE MEASURE, POWER RETURN, 12FT, 1/2IN; Tape Measure Type:Manual; Measuring Range Max:12ft; Blade Width:0.5"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:12ft RoHS Compliant: NA

TAPE MEASURE, POWER RETURN, 12FT, 1/2IN; Tape Measure Type:Manual; Measuring Range Max:12ft; Blade Width:0.5"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:12ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 10B709
Product Name Tape Measure, Power Return, 12Ft, 1/2In; Tape Measure Type Lufkin
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Single Coated White Polyethylene Foam - 3232-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details