SHOP SHEAR; Scissor Type:Shear; Blade Length - Metric:107.95mm; Overall Length - Metric:254mm; Blade Length - Imperial:4.25"; Overall Length - Imperial:10"; Handle Material:-; Product Range:-; Blade Length:4.25"; Length:10" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84K0502 |
| Product Name | Shop Shear; Scissor Type Wiss |