TAKE-APART UTILITY SHEAR; Scissor Type:Utility; Blade Length - Metric:101.6mm; Overall Length - Metric:203.2mm; Blade Length - Imperial:4"; Overall Length - Imperial:8"; Handle Material:Composite; Product Range:-; Length:8" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84K0500 |
| Product Name | Take-Apart Utility Shear; Scissor Type Wiss |