SCISSOR, STAINLESS STEEL, 11.18", 8.5"; Scissor Type:General Purpose; Blade Length - Metric:215.9mm; Overall Length - Metric:284mm; Blade Length - Imperial:8.5"; Overall Length - Imperial:11.18"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 40Y7493 |
| Product Name | Scissor, Stainless Steel, 11.18, 8.5; Scissor Type Wiss |