SCISSOR, HOUSEHOLD, 3.1/2IN; Scissor Type:General Purpose; Blade Length - Metric:89mm; Overall Length - Metric:215.9mm; Blade Length - Imperial:3.5"; Overall Length - Imperial:8.5"; Handle Material:-; Product Range:-; Length:8.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84K0501 |
| Product Name | Scissor, Household, 3.1/2In; Scissor Type Wiss |