SCISSOR, TITANIUM COATED, 9.72", 3"; Scissor Type:Utility; Blade Length - Metric:44.45mm; Overall Length - Metric:177.8mm; Blade Length - Imperial:1.75"; Overall Length - Imperial:7"; Handle Material:-; Blade Length:3" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44Y6859 |
| Product Name | Scissor, Titanium Coated, 9.72, 3; Scissor Type Wiss |