SCISSOR, TITANIUM COATED, 12.72", 5"; Scissor Type:Shear; Blade Length - Metric:101.6mm; Overall Length - Metric:254mm; Blade Length - Imperial:4"; Overall Length - Imperial:10"; Handle Material:-; Product Range:-; Blade Length:5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44Y6858 |
| Product Name | Scissor, Titanium Coated, 12.72, 5; Scissor Type Wiss |