INDUSTRIAL THREAD NIPPERS; Scissor Type:Heavy Duty / Industrial; Blade Length - Metric:28.58mm; Overall Length - Metric:120.65mm; Blade Length - Imperial:1.125"; Overall Length - Imperial:4.75"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34F1000 |
| Product Name | Industrial Thread Nippers; Scissor Type Wiss |