The Xcelite round diagonal steel cutting plier is sold 1 per case and is another quality product from Xcelite. Has a cutting capacity for soft copper wire: 0.025 in, steel wire: 0.047 in and cutting length of 5/8 in. The overall length measures 4.5 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 037103-21367 |
| Product Name | Xcelite Round Diagonal Steel Cutting Plier S54NS - 4.5 in Length - Foam Cushion Grip |
8.50mm Pitch High-Reliability Connector - Kona