COMPOUND-ACTION PLIERS; Plier Style:Long Nose; Jaw Opening Max:-; Overall Length:229mm; Product Range:PRO Series; Body Material:Chrome Vanadium Alloy Steel; Handle Colour:Blue, Grey; Jaw Length:40mm; Width:19/32" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18M9998 |
| Product Name | Compound-Action Pliers; Plier Style Crescent |