Cooper Hand Tools Pliers PS20509C

Description
PLIER,9",CA LINESMAN,PRO SERIES
Datasheet
Description
PLIER,9",CA LINESMAN,PRO SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers PS20509C
PLIER,9",CA LINESMAN,PRO SERIES

PLIER,9",CA LINESMAN,PRO SERIES

Supplier's Site
Compound-Action Pliers; Plier Style Crescent - 18M9996 - Newark, An Avnet Company
Chicago, IL, United States
Compound-Action Pliers; Plier Style Crescent
18M9996
Compound-Action Pliers; Plier Style Crescent 18M9996
COMPOUND-ACTION PLIERS; Plier Style:Combination; Jaw Opening Max:-; Overall Length:229mm; Product Range:PRO Series; Body Material:Chrome Vanadium Alloy Steel; Handle Colour:Blue, Grey; Jaw Length:40mm; Width:19/32" RoHS Compliant: NA

COMPOUND-ACTION PLIERS; Plier Style:Combination; Jaw Opening Max:-; Overall Length:229mm; Product Range:PRO Series; Body Material:Chrome Vanadium Alloy Steel; Handle Colour:Blue, Grey; Jaw Length:40mm; Width:19/32" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Hand Tools Hand Tools
Product Number PS20509C 18M9996
Product Name Pliers Compound-Action Pliers; Plier Style Crescent
Unlock Full Specs
to access all available technical data

Similar Products