"Tweezers Acid Resistant, Anti-Magnetic Pointed Fine 4.75"" (120.7mm)"
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Fine Point, Serrated
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | OODSA-ND | 043127-61264 |
| Product Name | Tweezers | Erem Utility Tweezers OODSA - Stainless Steel Straight Tip - 4 3/4 in Length |
| Tool Type | Tweezers | Tweezers |
4.00mm Pitch High-Reliability Connector - Datamate Power