Apex Tool Group, LLC Pliers NN54VN

Description
"Electronics Pliers Needle Nose Serrated 5.00"" (127.0mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Needle Nose Serrated 5.00"" (127.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - NN54VN-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Needle Nose Serrated 5.00"" (127.0mm)"

"Electronics Pliers Needle Nose Serrated 5.00"" (127.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number NN54VN-ND
Product Name Pliers
Type Needle Nose; Specialty / Other; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details
Channellock 7
Specs
Type End Cutting
Length 7 inch (178 mm)
View Details