SNIPS, STRAIGHT, STEEL, 9.25INCH; Overall Length:9.25"; Cutting Capacity Max:1.65mm; Product Range:-; Tool Body Material:Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 09B9700 |
| Product Name | Snips, Straight, Steel, 9.25Inch; Overall Length Wiss |