Cooper Hand Tools Tape Measure, Magnetic End Hook 25Ft 1In; Tape Measure Type Lufkin L725MAG

Description
TAPE MEASURE, MAGNETIC END HOOK 25FT 1IN; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:1"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:25ft RoHS Compliant: NA
Datasheet
Description
TAPE MEASURE, MAGNETIC END HOOK 25FT 1IN; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:1"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:25ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Measure, Magnetic End Hook 25Ft 1In; Tape Measure Type Lufkin - 84K0508 - Newark, An Avnet Company
Chicago, IL, United States
Tape Measure, Magnetic End Hook 25Ft 1In; Tape Measure Type Lufkin
84K0508
Tape Measure, Magnetic End Hook 25Ft 1In; Tape Measure Type Lufkin 84K0508
TAPE MEASURE, MAGNETIC END HOOK 25FT 1IN; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:1"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:25ft RoHS Compliant: NA

TAPE MEASURE, MAGNETIC END HOOK 25FT 1IN; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:1"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:25ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 84K0508
Product Name Tape Measure, Magnetic End Hook 25Ft 1In; Tape Measure Type Lufkin
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tape - 3939 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details