Cooper Hand Tools Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin HV1316

Description
TAPE MEASURE, POWER RETURN, 16FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:0.75"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:16ft RoHS Compliant: NA
Datasheet
Description
TAPE MEASURE, POWER RETURN, 16FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:0.75"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:16ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin - 52F9061 - Newark, An Avnet Company
Chicago, IL, United States
Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin
52F9061
Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin 52F9061
TAPE MEASURE, POWER RETURN, 16FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:0.75"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:16ft RoHS Compliant: NA

TAPE MEASURE, POWER RETURN, 16FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:0.75"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:16ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52F9061
Product Name Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Patco High Temperature, Fine Line Masking Tape - 172R - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive PVC - Polyvinylchloride
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details