COMBINATION PLIER, SLIP JOINT, 1IN; Plier Style:Slip Joint; Jaw Opening Max:25mm; Overall Length:200mm; Product Range:-; Body Material:Carbon Steel; For Use With:Pipes, rods & pins; Jaw Style:Curved; No. of Jaw Positions:2 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 51R1972 |
| Product Name | Combination Plier, Slip Joint, 1In; Plier Style Crescent |