"Tweezers Acid Resistant, Anti-Magnetic Pointed Strong 5.00"" (127.0mm)"
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic. The overall length measures 5 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | EROPAASA-ND | 043127-62272 |
| Product Name | Tweezers | Erem Utility Tweezers EROPAASA - Stainless Steel Straight Tip - 5 in Length |
| Tool Type | Tweezers | Tweezers |
1.25mm Pitch High-Reliability Connector - Gecko Latch