Apex Tool Group, LLC Tweezers EOOSA

Description
"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe, Serrated Pointed Fine 5.00"" (127.0mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe, Serrated Pointed Fine 5.00"" (127.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - EOOSA-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
EOOSA-ND
Tweezers EOOSA-ND
"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe, Serrated Pointed Fine 5.00"" (127.0mm)"

"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe, Serrated Pointed Fine 5.00"" (127.0mm)"

Buy Now Datasheet
Erem Utility Tweezers EOOSA - Stainless Steel Straight Tip - 4.724 in Length - 037103-15646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers EOOSA - Stainless Steel Straight Tip - 4.724 in Length
037103-15646
Erem Utility Tweezers EOOSA - Stainless Steel Straight Tip - 4.724 in Length 037103-15646
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Fine Point, Ergonomic

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Fine Point, Ergonomic

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number EOOSA-ND 037103-15646
Product Name Tweezers Erem Utility Tweezers EOOSA - Stainless Steel Straight Tip - 4.724 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1792275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details