"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe Pointed Very Fine 5.00"" (127.0mm)"
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel curved tip with a stainless steel body. The overall length measures 4.724 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | E7SA-ND | 037103-15647 |
| Product Name | Tweezers | Erem Utility Tweezers E7SA - Stainless Steel Curved Tip - 4.724 in Length |
| Tool Type | Tweezers | Tweezers |
1.25mm Pitch High-Reliability Connector - Gecko Latch