Apex Tool Group, LLC Tweezers E3CSA

Description
"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe Pointed Fine 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe Pointed Fine 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - E3CSA-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
E3CSA-ND
Tweezers E3CSA-ND
"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe Pointed Fine 4.50"" (114.3mm)"

"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe Pointed Fine 4.50"" (114.3mm)"

Buy Now Datasheet
Erem Utility Tweezers E3CSA - Stainless Steel Straight Tip - 4.724 in Length - 037103-15639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers E3CSA - Stainless Steel Straight Tip - 4.724 in Length
037103-15639
Erem Utility Tweezers E3CSA - Stainless Steel Straight Tip - 4.724 in Length 037103-15639
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Ultra-Fine, Ergonomic

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Ultra-Fine, Ergonomic

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number E3CSA-ND 037103-15639
Product Name Tweezers Erem Utility Tweezers E3CSA - Stainless Steel Straight Tip - 4.724 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Cable stripper - 897-952 - WAGO
Specs
Tool Type Stripper
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1792282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details