Apex Tool Group, LLC Tweezers E2ASA

Description
"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe Flat Rounded 5.00"" (127.0mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe Flat Rounded 5.00"" (127.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - E2ASA-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
E2ASA-ND
Tweezers E2ASA-ND
"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe Flat Rounded 5.00"" (127.0mm)"

"Tweezers Acid Resistant, Anti-Magnetic, ESD Safe Flat Rounded 5.00"" (127.0mm)"

Buy Now Datasheet
Erem Utility Tweezers E2ASA - Stainless Steel Straight Tip - 0.78 in Tip Width - 4.724 in Length - 037103-15648 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers E2ASA - Stainless Steel Straight Tip - 0.78 in Tip Width - 4.724 in Length
037103-15648
Erem Utility Tweezers E2ASA - Stainless Steel Straight Tip - 0.78 in Tip Width - 4.724 in Length 037103-15648
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Tip has a width of 0.78 in. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe, heat-resistant, rust-resistant. The overall length measures 4.724 in.

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Tip has a width of 0.78 in. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe, heat-resistant, rust-resistant. The overall length measures 4.724 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number E2ASA-ND 037103-15648
Product Name Tweezers Erem Utility Tweezers E2ASA - Stainless Steel Straight Tip - 0.78 in Tip Width - 4.724 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

1310G6 Die and Locator Hand Tool Kit - 1310G6 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1765447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details