Weller USA Weller Screwdriver Tip CT6F6 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick CT6F6

Description
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.375 in, length of 1.37 in and thickness of 0.05 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 600 F
Description
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.375 in, length of 1.37 in and thickness of 0.05 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 600 F

Suppliers

Company
Product
Description
Supplier Links
Weller Screwdriver Tip CT6F6 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick - 037103-47293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Screwdriver Tip CT6F6 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick
037103-47293
Weller Screwdriver Tip CT6F6 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick 037103-47293
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.375 in, length of 1.37 in and thickness of 0.05 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 600 F

The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.375 in, length of 1.37 in and thickness of 0.05 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 600 F

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number 037103-47293
Product Name Weller Screwdriver Tip CT6F6 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2024490 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Peak Power 1 kwatts
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Single Output Soldering & Rework System - MFR-1140 - Metcal
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
3 suppliers
Generator 20 kHz - ADG20-3000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details