Apex Tool Group, LLC Soldering, Desoldering, Rework Products CT5C8

Description
"1/8"" X 800A CT SERIES TIPS"
Request a Quote Datasheet
Description
"1/8"" X 800A CT SERIES TIPS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - CT5C8-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
CT5C8-ND
Soldering, Desoldering, Rework Products CT5C8-ND
"1/8"" X 800A CT SERIES TIPS"

"1/8"" X 800A CT SERIES TIPS"

Buy Now Datasheet
Weller Screwdriver Tip CT5C8 - Screwdriver Tip - 1.15 in Tip Length - 0.125 in Tip Width - 0.027 in Thick - 037103-47269 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Screwdriver Tip CT5C8 - Screwdriver Tip - 1.15 in Tip Length - 0.125 in Tip Width - 0.027 in Thick
037103-47269
Weller Screwdriver Tip CT5C8 - Screwdriver Tip - 1.15 in Tip Length - 0.125 in Tip Width - 0.027 in Thick 037103-47269
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.125 in, length of 1.15 in and thickness of 0.027 in. This screwdriver tip is designed to work with W60P - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 800 F

The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.125 in, length of 1.15 in and thickness of 0.027 in. This screwdriver tip is designed to work with W60P - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 800 F

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number CT5C8-ND 037103-47269
Product Name Soldering, Desoldering, Rework Products Weller Screwdriver Tip CT5C8 - Screwdriver Tip - 1.15 in Tip Length - 0.125 in Tip Width - 0.027 in Thick
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024508 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 70 kHz - ADG70-100P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details