Manufacturer: Apex Tool Group
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187446-CSD44V
Length: 260.35 mm
Height: 50.8 mm
Weight: 90.718474 g
Width: 50.8 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187446-CSD44V |
| Product Name | Custom Parts - Custom Parts (B - D) - CSD44V |