Apex Tool Group, LLC Pliers CN7776N

Description
"Electronics Pliers Long Nose Serrated 6.00"" (152.4mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Long Nose Serrated 6.00"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - CN7776N-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Long Nose Serrated 6.00"" (152.4mm)"

"Electronics Pliers Long Nose Serrated 6.00"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number CN7776N-ND
Product Name Pliers
Type Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1044685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.69 inch (170 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Plier - 369G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Round-Nose
Length 9 inch (229 mm)
View Details
Plier - 48-22-3407 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; Curved
Jaw Length 1.04 inch (26.42 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details