Apex Tool Group, LLC Pliers CN255VN

Description
"Electronics Pliers Bent Nose Serrated 5.00"" (127.0mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Bent Nose Serrated 5.00"" (127.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - CN255VN-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Bent Nose Serrated 5.00"" (127.0mm)"

"Electronics Pliers Bent Nose Serrated 5.00"" (127.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number CN255VN-ND
Product Name Pliers
Type Specialty / Other; Bent Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details