Cooper Hand Tools Tape Measure, Auto-Lock, 25Ft, 1In; Tape Measure Type Lufkin AL725

Description
TAPE MEASURE, AUTO-LOCK, 25FT, 1IN; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:1"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:25ft RoHS Compliant: NA
Description
TAPE MEASURE, AUTO-LOCK, 25FT, 1IN; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:1"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:25ft RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Lufkin Auto-Lock Tape Measure is a 25-foot measuring tool designed for ease of use in various applications. It features an automatic blade lock that holds the tape in an extended position until the release button is pressed, providing better control during measurements. The tape is constructed with a tough Hi-Viz orange ABS plastic body and includes a non-slip co-molded rubber grip for comfortable handling. This tape measure also incorporates a steel-reinforced end hook for enhanced durability and longevity. The blade is protected with a clear coat to ensure more durable markings, and it displays both fractional and decimal equivalents, making it versatile for different measuring needs. The recessed lock release minimizes the risk of accidental retraction, adding to its safety and convenience. This product is suitable for layout work and other tasks where a reliable measuring tool is required.

Datasheet Summary
Powered by GS/AI

The Lufkin Auto-Lock Tape Measure is a 25-foot measuring tool designed for ease of use in various applications. It features an automatic blade lock that holds the tape in an extended position until the release button is pressed, providing better control during measurements. The tape is constructed with a tough Hi-Viz orange ABS plastic body and includes a non-slip co-molded rubber grip for comfortable handling. This tape measure also incorporates a steel-reinforced end hook for enhanced durability and longevity. The blade is protected with a clear coat to ensure more durable markings, and it displays both fractional and decimal equivalents, making it versatile for different measuring needs. The recessed lock release minimizes the risk of accidental retraction, adding to its safety and convenience. This product is suitable for layout work and other tasks where a reliable measuring tool is required.

Suppliers

Company
Product
Description
Supplier Links
Tape Measure, Auto-Lock, 25Ft, 1In; Tape Measure Type Lufkin - 73K7357 - Newark, An Avnet Company
Chicago, IL, United States
Tape Measure, Auto-Lock, 25Ft, 1In; Tape Measure Type Lufkin
73K7357
Tape Measure, Auto-Lock, 25Ft, 1In; Tape Measure Type Lufkin 73K7357
TAPE MEASURE, AUTO-LOCK, 25FT, 1IN; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:1"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:25ft RoHS Compliant: NA

TAPE MEASURE, AUTO-LOCK, 25FT, 1IN; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:1"; Case Color:Orange; Product Range:-; Blade Finish:Yellow Clad; Blade Length:25ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 73K7357
Product Name Tape Measure, Auto-Lock, 25Ft, 1In; Tape Measure Type Lufkin
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Clear Polyethylene Surface Protection - 03001-009C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details