Manufacturer: Apex Tool Group
Win Source Part Number: 859210-AC14
Features: Adjustable Wrench - 4.00" (101.6mm) Length
Package: Bulk
Part Status: Obsolete
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: Not Applicable
HTSUS: 8204.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 859210-AC14 |
| Product Name | Unclassified - AC14 |