Apex Tool Group, LLC Wrenches 9543

Description
Wrench Length
Request a Quote Datasheet
Description
Wrench Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 9543AT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
9543AT-ND
Wrenches 9543AT-ND
Wrench Length

Wrench Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 9543AT-ND
Product Name Wrenches
Drive Size 0.3150 to 0.7480 inch (8 to 19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details