Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
GEARWRENCH
9416 -- SPANNER SETS
GearWrench
Spanner Sets
9416
Description
GearWrench 9416 Spanner Set
RS Components, Ltd.
Transcat, Inc.
Done
Request a Quote
Email Supplier
Description
GearWrench 9416 Spanner Set
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Spanner Sets
7722836
Spanner Sets
7722836
GearWrench 9416 Spanner Set
GearWrench 9416 Spanner Set
Supplier's Site
Transcat, Inc.
Rochester, NY, USA
Metric Ratcheting Combination Wrench Set,8-24mm
9416
Metric Ratcheting Combination Wrench Set,8-24mm
9416
Product Highlights Comb Wrench Set Geared 8-24mm 16 Piece Metric Master Combination Wrench Set Set includes the following sizes: 8mm, 9mm, 10mm, 11mm, 12mm, 13mm, 14mm, 15mm, 16mm, 17mm, 18mm, 19mm, 20mm, 21mm, 22mm, 24mm UST470101
Product Highlights
Comb Wrench Set
Geared 8-24mm
16 Piece Metric Master Combination Wrench Set
Set includes the following sizes: 8mm, 9mm, 10mm, 11mm, 12mm, 13mm, 14mm, 15mm, 16mm, 17mm, 18mm, 19mm, 20mm, 21mm, 22mm, 24mm
UST470101
Supplier's Site
Technical Specifications
RS Components, Ltd.
Transcat, Inc.
Product Category
Wrenches
Wrenches
Product Number
7722836
9416
Product Name
Spanner Sets
Metric Ratcheting Combination Wrench Set,8-24mm
Type
Spanner Wrench
Combination
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Plunger Wrenches
27510
View Details
Lowell Corporation
Triple Square Impact Socket TSIS
23-26908-9900
Specs
Type
Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size
0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length
7.75 inch (197 mm)
View Details
Kuriyama of America, Inc.
4 in. Size Spanner Wrench|Master File
SW400
Specs
Type
Spanner Wrench
Drive Size
4 inch (102 mm)
Wrench Weight
1.3 lbs (0.5896 kg)
View Details
Hottinger Brüel & Kjær A/S
Transfer torque wrench TTS/200NM
1-TTS/200NM
Specs
Type
Torque
View Details