WRENCH, ELECTRONIC TRQ, 1/2", 68-340NM; Torque Range ft-lb:50ft-lb to 255ft-lb; Torque Range N-m:68N-m to 340N-m; Drive Size - Metric:-; Drive Size - Imperial:0.5"; Overall Length:29"; Product Range:120XP E-Spec Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK7016 |
| Product Name | Wrench, Electronic Trq, 1/2, 68-340Nm; Torque Range Ft-Lb Gearwrench |