WRENCH, ELECTRONIC TRQ, 1/4", 5-25NM; Torque Range ft-lb:4ft-lb to 18ft-lb; Torque Range N-m:5N-m to 25N-m; Drive Size - Metric:-; Drive Size - Imperial:0.25"; Overall Length:19.5"; Product Range:120XP E-Spec Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK7012 |
| Product Name | Wrench, Electronic Trq, 1/4, 5-25Nm; Torque Range Ft-Lb Gearwrench |