WRENCH, ELECTRONIC TRQ, 3/8", 20-100NM; Torque Range ft-lb:15ft-lb to 74ft-lb; Torque Range N-m:20N-m to 100N-m; Drive Size - Metric:-; Drive Size - Imperial:0.375"; Overall Length:22"; Product Range:120XP E-Spec Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK7009 |
| Product Name | Wrench, Electronic Trq, 3/8, 20-100Nm; Torque Range Ft-Lb Gearwrench |