WRENCH, ELECTRONIC TRQ, 3/8", 1.4-28NM; Torque Range ft-lb:1ft-lb to 20ft-lb; Torque Range N-m:1.4N-m to 28N-m; Drive Size - Metric:-; Drive Size - Imperial:0.375"; Overall Length:22"; Product Range:120XP E-Spec Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK7007 |
| Product Name | Wrench, Electronic Trq, 3/8, 1.4-28Nm; Torque Range Ft-Lb Gearwrench |