WRENCH, FLEX HEAD TRQ, 1/2", 34-340NM; Torque Range ft-lb:25ft-lb to 250ft-lb; Torque Range N-m:34N-m to 340N-m; Drive Size - Metric:-; Drive Size - Imperial:0.5"; Overall Length:24.3"; Product Range:120XP Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10B4598 |
| Product Name | Wrench, Flex Head Trq, 1/2, 34-340Nm; Torque Range Ft-Lb Plumb |