WRENCH, FLEX HEAD TRQ, 3/8", 13.5-135NM; Torque Range ft-lb:10ft-lb to 100ft-lb; Torque Range N-m:13.5N-m to 135N-m; Drive Size - Metric:-; Drive Size - Imperial:0.375"; Overall Length:15.9"; Product Range:120XP Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 88AH4812 |
| Product Name | Wrench, Flex Head Trq, 3/8, 13.5-135Nm; Torque Range Ft-Lb Gearwrench |