WRENCH, MICROMETER TRQ, 3/8", 7-136NM; Torque Range ft-lb:5ft-lb to 75ft-lb; Torque Range N-m:7N-m to 136N-m; Drive Size - Metric:-; Drive Size - Imperial:0.375"; Overall Length:18.5"; Product Range:120XP Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 88AH4810 |
| Product Name | Wrench, Micrometer Trq, 3/8, 7-136Nm; Torque Range Ft-Lb Gearwrench |