WRENCH, MICROMETER TRQ, 1/2", 27-203NM; Torque Range ft-lb:20ft-lb to 150ft-lb; Torque Range N-m:27N-m to 203N-m; Drive Size - Metric:-; Drive Size - Imperial:0.5"; Overall Length:24.9"; Product Range:120XP Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 88AH4808 |
| Product Name | Wrench, Micrometer Trq, 1/2, 27-203Nm; Torque Range Ft-Lb Gearwrench |