WRENCH, MICROMETER TRQ, 3/8", 20-142NM; Torque Range ft-lb:10ft-lb to 100ft-lb; Torque Range N-m:20N-m to 142N-m; Drive Size - Metric:-; Drive Size - Imperial:0.375"; Overall Length:18.4"; Product Range:120XP Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84AC0363 |
| Product Name | Wrench, Micrometer Trq, 3/8, 20-142Nm; Torque Range Ft-Lb Gearwrench |