WRENCH, MICROMETER TRQ, 3/8", 10-50NM; Torque Range ft-lb:7ft-lb to 37ft-lb; Torque Range N-m:10N-m to 50N-m; Drive Size - Metric:-; Drive Size - Imperial:0.375"; Overall Length:9.3"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 88AH4802 |
| Product Name | Wrench, Micrometer Trq, 3/8, 10-50Nm; Torque Range Ft-Lb Gearwrench |