WRENCH, MICROMETER TRQ, 3/8", 10-105NM; Torque Range ft-lb:5ft-lb to 75ft-lb; Torque Range N-m:10N-m to 105N-m; Drive Size - Metric:-; Drive Size - Imperial:0.375"; Overall Length:17.7"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK6998 |
| Product Name | Wrench, Micrometer Trq, 3/8, 10-105Nm; Torque Range Ft-Lb Gearwrench |